Festo Corporation Pneumatic shock absorber DYSC-7-5-Y1F

Description
Hydraulic shock absorber with path-controlled throttle function Rapidly increasing cushioning force curve Short cushioning stroke Suitable for rotary actuators With metal fixed stop
Request a Quote Datasheet
Description
Hydraulic shock absorber with path-controlled throttle function Rapidly increasing cushioning force curve Short cushioning stroke Suitable for rotary actuators With metal fixed stop
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic shock absorber - DYSC-7-5-Y1F - Festo Corporation
Islandia, NY, United States
Pneumatic shock absorber
DYSC-7-5-Y1F
Pneumatic shock absorber DYSC-7-5-Y1F
Hydraulic shock absorber with path-controlled throttle function Rapidly increasing cushioning force curve Short cushioning stroke Suitable for rotary actuators With metal fixed stop
  • Hydraulic shock absorber with path-controlled throttle function
  • Rapidly increasing cushioning force curve
  • Short cushioning stroke
  • Suitable for rotary actuators
  • With metal fixed stop
Supplier's Site Datasheet
Shock Absorber - 45145113 - Radwell International
Willingboro, NJ, United States
Shock Absorber
45145113
Shock Absorber 45145113
SHOCK ABSORBER, PNEUMATIC, SIZE 7, 5 MM STROKE, 3 M/S MAX IMPACT VELOCITY, SINGLE ACTING, SELF-ADJUSTING CUSHIONING, -10 TO +80 DEGREES C, 548012. FREE 2 YEAR RADWELL WARRANTY

SHOCK ABSORBER, PNEUMATIC, SIZE 7, 5 MM STROKE, 3 M/S MAX IMPACT VELOCITY, SINGLE ACTING, SELF-ADJUSTING CUSHIONING, -10 TO +80 DEGREES C, 548012. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Shock Absorbers, Linear Dampers, and Dashpots Shock Absorbers, Linear Dampers, and Dashpots
Product Number DYSC-7-5-Y1F 45145113
Product Name Pneumatic shock absorber Shock Absorber
Body Material Steel; High-alloy steel
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - YSRW-8-14 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.5512 inch (14 mm)
Maximum Force (P1) 112 lbs (50.98 kg)
View Details
Pneumatic shock absorber - DYSR-16-20-Y5-T - Festo Corporation
Specs
Body Material Steel; Steel Galvanized
Stroke 0.7874 inch (20 mm)
Maximum Force (P1) 360 lbs (163 kg)
View Details
Pneumatic shock absorber - DYEF-S-M10-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0394 inch (1 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Pneumatic shock absorber - YSRW-DGC-32-KF - Festo Corporation
Specs
Operating Temperature 14 to 176 F (-10 to 80 C)
View Details