Festo Corporation Pneumatic shock absorber DYEF-M5-Y1

Description
Mechanical shock absorber with flexible rubber buffer Flexible rubber buffer allows a defined metal end position Adjustable cushioning hardness Ideal for cushioning low energy With precise metal end position
Request a Quote Datasheet
Description
Mechanical shock absorber with flexible rubber buffer Flexible rubber buffer allows a defined metal end position Adjustable cushioning hardness Ideal for cushioning low energy With precise metal end position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic shock absorber - DYEF-M5-Y1 - Festo Corporation
Islandia, NY, United States
Pneumatic shock absorber
DYEF-M5-Y1
Pneumatic shock absorber DYEF-M5-Y1
Mechanical shock absorber with flexible rubber buffer Flexible rubber buffer allows a defined metal end position Adjustable cushioning hardness Ideal for cushioning low energy With precise metal end position
  • Mechanical shock absorber with flexible rubber buffer
  • Flexible rubber buffer allows a defined metal end position
  • Adjustable cushioning hardness
  • Ideal for cushioning low energy
  • With precise metal end position
Supplier's Site Datasheet
Shock Absorber - 45145041 - Radwell International
Willingboro, NJ, United States
Shock Absorber
45145041
Shock Absorber 45145041
PNEUMATIC SHOCK ABSORBER, 1.5 MM STROKE, 0.8 M/S MAX IMPACT VELOCITY, MODERATE CORROSION STRESS. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC SHOCK ABSORBER, 1.5 MM STROKE, 0.8 M/S MAX IMPACT VELOCITY, MODERATE CORROSION STRESS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Shock Absorbers, Linear Dampers, and Dashpots Shock Absorbers, Linear Dampers, and Dashpots
Product Number DYEF-M5-Y1 45145041
Product Name Pneumatic shock absorber Shock Absorber
Body Material Steel; High-alloy steel
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - YSR-16-20-C - Festo Corporation
Specs
Body Material Steel; Steel Galvanized
Stroke 0.7874 inch (20 mm)
Maximum Force (P1) 450 lbs (204 kg)
View Details
2 suppliers
Pneumatic shock absorber - YSRW-16-26 - Festo Corporation
Specs
Body Material Steel; Galvanized Steel
Stroke 1.02 inch (26 mm)
Maximum Force (P1) 450 lbs (204 kg)
View Details
2 suppliers
Pneumatic shock absorber - DYSW-4-6-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.2362 inch (6 mm)
Maximum Force (P1) 22.48 lbs (10.2 kg)
View Details