Festo Corporation Bellows gripper DHEB-41-E-D-E-L

Description
11 sizes for gripping diameter from 8 to 85 mm Direction of movement: bellows upwards or downwards Different bellows materials: EPDM or silicone Air connection on the side or from above Optimized process sequence with increased quality: prevents the workpieces from being scratched Additional reliability: optional sensing via proximity or position sensor For gentle internal gripping of delicate workpieces
Request a Quote Datasheet
Description
11 sizes for gripping diameter from 8 to 85 mm Direction of movement: bellows upwards or downwards Different bellows materials: EPDM or silicone Air connection on the side or from above Optimized process sequence with increased quality: prevents the workpieces from being scratched Additional reliability: optional sensing via proximity or position sensor For gentle internal gripping of delicate workpieces
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows gripper - DHEB-41-E-D-E-L - Festo Corporation
Islandia, NY, United States
Bellows gripper
DHEB-41-E-D-E-L
Bellows gripper DHEB-41-E-D-E-L
11 sizes for gripping diameter from 8 to 85 mm Direction of movement: bellows upwards or downwards Different bellows materials: EPDM or silicone Air connection on the side or from above Optimized process sequence with increased quality: prevents the workpieces from being scratched Additional reliability: optional sensing via proximity or position sensor For gentle internal gripping of delicate workpieces
  • 11 sizes for gripping diameter from 8 to 85 mm
  • Direction of movement: bellows upwards or downwards
  • Different bellows materials: EPDM or silicone
  • Air connection on the side or from above
  • Optimized process sequence with increased quality: prevents the workpieces from being scratched
  • Additional reliability: optional sensing via proximity or position sensor
  • For gentle internal gripping of delicate workpieces
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Grippers
Product Number DHEB-41-E-D-E-L
Product Name Bellows gripper
Action Single
Unlock Full Specs
to access all available technical data

Similar Products

Gripper jaw blank - BUB-HGDT-50 - Festo Corporation
Specs
Operating Temperature 41 to 140 F (5 to 60 C)
Grip Size 50.0 mm (1.97 inch)
View Details
Parallel gripper - HPPF-16-16-A - Festo Corporation
Specs
Style Parallel
Actuation Pneumatic
Number of Grips 2
View Details
Bellows gripper - DHEB-22-E-D-S-L - Festo Corporation
Specs
Action Single
Jaw Material Aluminum
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
Parallel gripper - DHPS-10-A-NO - Festo Corporation
Specs
Style Angular; Parallel
Number of Grips 2
Action Double
View Details