Festo Corporation Push-in L-fitting CRQSL-1/8-6

Description
Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance Food-safe; see www.festo.com/sp/crq s -> "Certificates" tab Operating media: compressed air, vacuum, (water) Stainless steel
Request a Quote Datasheet
Description
Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance Food-safe; see www.festo.com/sp/crq s -> "Certificates" tab Operating media: compressed air, vacuum, (water) Stainless steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-in L-fitting - CRQSL-1/8-6 - Festo Corporation
Islandia, NY, United States
Push-in L-fitting
CRQSL-1/8-6
Push-in L-fitting CRQSL-1/8-6
Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance Food-safe; see www.festo.com/sp/crq s -> "Certificates" tab Operating media: compressed air, vacuum, (water) Stainless steel
  • Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance
  • Food-safe; see www.festo.com/sp/crqs -> "Certificates" tab
  • Operating media: compressed air, vacuum, (water)
  • Stainless steel
Supplier's Site Datasheet
Pneumatic Fitting & Accessories - 19813938 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
19813938
Pneumatic Fitting & Accessories 19813938
PUSH-IN L-FITTING, CRQS SERIES, STANDARD SIZE, 3.9 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: R1/8 EXTERNAL THREAD, PNEUMATIC CONNECTION 2: FOR 6 MM OD TUBING, 1 PACK SIZE, 162872. FREE 2 YEAR RADWELL WARRANTY

PUSH-IN L-FITTING, CRQS SERIES, STANDARD SIZE, 3.9 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: R1/8 EXTERNAL THREAD, PNEUMATIC CONNECTION 2: FOR 6 MM OD TUBING, 1 PACK SIZE, 162872. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Pneumatic Fittings Pneumatic Fittings
Product Number CRQSL-1/8-6 19813938
Product Name Push-in L-fitting Pneumatic Fitting & Accessories
Connection Type Push-to-Connect Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

Push-in fitting - CRQS-1/8-6-I - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature 5 to 248 F (-15 to 120 C)
View Details
Push-in L-fitting - CRQSL-1/4-1/4-U - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature -4 to 302 F (-20 to 150 C)
View Details
Barbed elbow fitting - LCNH-M5-PK-3 - Festo Corporation
Specs
Fitting Type Tube Fitting; Elbow Fitting
Material Steel; Steel Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details