Festo Corporation Push-in fitting CRQS-1/4-8-I

Description
Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance Food-safe; see www.festo.com/sp/crq s -> "Certificates" tab Operating media: compressed air, vacuum, (water) Stainless steel
Request a Quote Datasheet
Description
Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance Food-safe; see www.festo.com/sp/crq s -> "Certificates" tab Operating media: compressed air, vacuum, (water) Stainless steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-in fitting - CRQS-1/4-8-I - Festo Corporation
Islandia, NY, United States
Push-in fitting
CRQS-1/4-8-I
Push-in fitting CRQS-1/4-8-I
Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance Food-safe; see www.festo.com/sp/crq s -> "Certificates" tab Operating media: compressed air, vacuum, (water) Stainless steel
  • Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance
  • Food-safe; see www.festo.com/sp/crqs -> "Certificates" tab
  • Operating media: compressed air, vacuum, (water)
  • Stainless steel
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Pneumatic Fittings
Product Number CRQS-1/4-8-I
Product Name Push-in fitting
Connection Type Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic protective conduit fitting - EASA-H1-25-PG21 - Festo Corporation
Specs
Metric Size 0.78 mm (0.0308 inch)
Temperature 14 to 140 F (-10 to 60 C)
View Details
Push-in fitting - CRQS-1/2-16-I - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature 5 to 248 F (-15 to 120 C)
View Details
Barb fitting - CN-M3-PK-2 - Festo Corporation
Specs
Fitting Type Tube Fitting
Material Steel; High-alloy steel
Temperature 32 to 140 F (0 to 60 C)
View Details
Elbow quick connector - LCK-1/8-PK-4-KU - Festo Corporation
Specs
Fitting Type Quick Coupler; Elbow Fitting
Material POM
Temperature 14 to 140 F (-10 to 60 C)
View Details