Festo Corporation Connection block CPE18-PRSG-2

Description
manifold block CPE18-PRSG-2 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=170 g
Request a Quote Datasheet
Description
manifold block CPE18-PRSG-2 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=170 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE18-PRSG-2 - Festo Corporation
Islandia, NY, United States
Connection block
CPE18-PRSG-2
Connection block CPE18-PRSG-2
manifold block CPE18-PRSG-2 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=170 g

manifold block CPE18-PRSG-2 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=170 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number CPE18-PRSG-2
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE14-PRS-3/8-2-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Connection block - CPE14-PRS-3/8-7 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Pressure regulating valve manifold - LRB-1/4-D-7-O-K4-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 475 GPM (1800 L/min)
View Details
Connection block - CPE18-PRS-3/8-3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details