Festo Corporation Connection block MHP1-PR2-3

Description
manifold block MHP1-PR2-3 For semi in-line valve MHP1-...-HC/TC Max. number of valve positions=2, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress
Request a Quote Datasheet
Description
manifold block MHP1-PR2-3 For semi in-line valve MHP1-...-HC/TC Max. number of valve positions=2, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - MHP1-PR2-3 - Festo Corporation
Islandia, NY, United States
Connection block
MHP1-PR2-3
Connection block MHP1-PR2-3
manifold block MHP1-PR2-3 For semi in-line valve MHP1-...-HC/TC Max. number of valve positions=2, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress

manifold block MHP1-PR2-3 For semi in-line valve MHP1-...-HC/TC Max. number of valve positions=2, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHP1-PR2-3
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold - MHA1-PR8-3-M3-PI-PCB - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 32 to 104 F (0 to 40 C)
View Details
Pressure regulating valve manifold - LRB-1/2-D-7-O-K5-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"; 1/2"
Body Material Die-cast zinc
View Details
Pressure regulating valve manifold - LRB-1/4-DB-7-O-K2-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/2"
Body Material Acetal; PA-reinforced
View Details