Festo Corporation Connection block CPE14-PRS-3/8-9

Description
manifold block CPE14-PRS-3/8-9 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=9, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet
Description
manifold block CPE14-PRS-3/8-9 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=9, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE14-PRS-3/8-9 - Festo Corporation
Islandia, NY, United States
Connection block
CPE14-PRS-3/8-9
Connection block CPE14-PRS-3/8-9
manifold block CPE14-PRS-3/8-9 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=9, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

manifold block CPE14-PRS-3/8-9 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=9, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number CPE14-PRS-3/8-9
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - MS6-FRM-3/8 - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Aluminum; Die-cast aluminum
View Details
Branching module - MS4-FRM-1/4-Y-Z - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 1214 GPM (4600 L/min)
View Details
Manifold subbase with 90° connections - NAVW-1/4-NPT-1 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT; 1/8 NPT
Maximum Pressure 0.0 to 232 psi (0.0 to 163 m H2O)
View Details
Pressure regulating valve manifold - LRB-3/8-D-O-K3-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Die-cast zinc
View Details