Festo Corporation Manifold MHA3-PR8-3-1/8

Description
manifold block MHA3-PR8-3-1/8 for manifold block valves MHA3-...-HC/TC Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread, Pneumatic ports 1/33=G1/4
Request a Quote Datasheet
Description
manifold block MHA3-PR8-3-1/8 for manifold block valves MHA3-...-HC/TC Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread, Pneumatic ports 1/33=G1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold - MHA3-PR8-3-1/8 - Festo Corporation
Islandia, NY, United States
manifold block MHA3-PR8-3-1/8 for manifold block valves MHA3-...-HC/TC Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread, Pneumatic ports 1/33=G1/4

manifold block MHA3-PR8-3-1/8 for manifold block valves MHA3-...-HC/TC Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread, Pneumatic ports 1/33=G1/4

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHA3-PR8-3-1/8
Product Name Manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - MS4-FRM-1/4-I - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 462 GPM (1750 L/min)
View Details
Connection block - MHP1-PR6-3-PI-PCB - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 32 to 104 F (0 to 40 C)
View Details
Connection block - CPE14-3/2-PRS-3/8-2-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details