Fenner Drives SuperTLink® V-Belts 8011380

Description
Quick connect T-Link design, heavy duty construction
Description
Quick connect T-Link design, heavy duty construction

Suppliers

Company
Product
Description
Supplier Links
SuperTLink® V-Belts - 8011380 - Fenner Drives
Manheim, PA, USA
SuperTLink® V-Belts
8011380
SuperTLink® V-Belts 8011380
Quick connect T-Link design, heavy duty construction

Quick connect T-Link design, heavy duty construction

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 8011380
Product Name SuperTLink® V-Belts
Metric SPZ
Unlock Full Specs
to access all available technical data

Similar Products

High Capacity Narrow V-Belts - 8V/25N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 8V
Other Section Other
Belt Length 100.00 to 500.00 inch (2540.00 to 12700.00 mm)
View Details
V & Wedge Belts - 1368383 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 74.80 inch (1900.00 mm)
Minimum Pulley Size 5.51 inch (140.00 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 726mm Pitch Length V-Belt - A 6R12M2L737 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 29.02 inch (737.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V-BELTS - 3V-25 - W.M. Berg
Specs
English 3V
Belt Length 25.00 inch (635.00 mm)
Belt Width 0.37 inch (9.40 mm)
View Details