Hallite Seals International Ltd. Double Acting Piston Seals 753 Series

Description
The Hallite 753 is a compact assembly designed and developed specifically for one piece pistons.The assembly comprises a wera-resistant polyurethane slip ring which is loaded by an NBR ring. There are split 'L' shaped anti-extrusion bearings made from polyacetal resin on both sides of the seal.The proportions of the range have been determined to give satisfactory performance when used with the recommended operating conditions. Hallite 753 is manufactured using two different profiles as illustrated in the datasheet.The parts list clearly indicates which profile is used for each size. Please contact your local Hallite sales office for additional information and technical details.
Description
The Hallite 753 is a compact assembly designed and developed specifically for one piece pistons.The assembly comprises a wera-resistant polyurethane slip ring which is loaded by an NBR ring. There are split 'L' shaped anti-extrusion bearings made from polyacetal resin on both sides of the seal.The proportions of the range have been determined to give satisfactory performance when used with the recommended operating conditions. Hallite 753 is manufactured using two different profiles as illustrated in the datasheet.The parts list clearly indicates which profile is used for each size. Please contact your local Hallite sales office for additional information and technical details.
Datasheet
Datasheet Summary
Powered by GS/AI

The Hallite 753 Series Double Acting Piston Seals are designed for use with one-piece pistons, featuring a compact assembly that includes a wear-resistant polyurethane slip ring and an NBR ring for loading. The seals are equipped with split 'L' shaped anti-extrusion bearings made from polyacetal resin on both sides, enhancing their durability and performance. These seals operate effectively under specific conditions, with a maximum speed of 0.5 m/sec, a temperature range from -30¬8C to +100¬8C, and a maximum pressure of 400 bar. The design accommodates various surface roughness requirements and includes detailed tolerances for different dimensions. The Hallite 753 is available in two profiles, ensuring compatibility with a range of applications.

Datasheet Summary
Powered by GS/AI

The Hallite 753 Series Double Acting Piston Seals are designed for use with one-piece pistons, featuring a compact assembly that includes a wear-resistant polyurethane slip ring and an NBR ring for loading. The seals are equipped with split 'L' shaped anti-extrusion bearings made from polyacetal resin on both sides, enhancing their durability and performance. These seals operate effectively under specific conditions, with a maximum speed of 0.5 m/sec, a temperature range from -30¬8C to +100¬8C, and a maximum pressure of 400 bar. The design accommodates various surface roughness requirements and includes detailed tolerances for different dimensions. The Hallite 753 is available in two profiles, ensuring compatibility with a range of applications.

Suppliers

Company
Product
Description
Supplier Links
Double Acting Piston Seals - 753 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
Double Acting Piston Seals
753 Series
Double Acting Piston Seals 753 Series
The Hallite 753 is a compact assembly designed and developed specifically for one piece pistons.The assembly comprises a wera-resistant polyurethane slip ring which is loaded by an NBR ring. There are split 'L' shaped anti-extrusion bearings made from polyacetal resin on both sides of the seal.The proportions of the range have been determined to give satisfactory performance when used with the recommended operating conditions. Hallite 753 is manufactured using two different profiles as illustrated in the datasheet.The parts list clearly indicates which profile is used for each size. Please contact your local Hallite sales office for additional information and technical details.

The Hallite 753 is a compact assembly designed and developed specifically for one piece pistons.The assembly comprises a wera-resistant polyurethane slip ring which is loaded by an NBR ring. There are split 'L' shaped anti-extrusion bearings made from polyacetal resin on both sides of the seal.The proportions of the range have been determined to give satisfactory performance when used with the recommended operating conditions. Hallite 753 is manufactured using two different profiles as illustrated in the datasheet.The parts list clearly indicates which profile is used for each size. Please contact your local Hallite sales office for additional information and technical details.

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Hydraulic Seals and Pneumatic Seals
Product Number 753 Series
Product Name Double Acting Piston Seals
Material (ASTM Abbreviation) Polyacetal Resin
Orientation / Direction Piston Seal
Action Double Acting
Design Units Metric
Shaft O.D. or Seal I.D. 1.02 to 8.66 inch (26 to 220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe wiper seal -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
Cap Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature)
Seal Type (Composite Seal)
View Details
Packing Set -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene (optional feature); Nitrile (NBR) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); Polyetheretherketon (PEEK) (optional feature); Polytetrafluoroethylene (PTFE) (optional feature)
Orientation / Direction Symmetric Seal
Action Single Acting; Double Acting
View Details
Piston Seals Incorporating Anti-Extrusion Rings -  - SKF/North America
Specs
Material (ASTM Abbreviation) Nitrile (NBR); Polytetrafluoroethylene (PTFE)
Design Units English; Metric
Housing I.D. or Seal O.D. 0.9843 to 11.42 inch (25 to 290 mm)
View Details