Hallite Seals International Ltd. Double Acting Piston Seals 744 Series

Description
DesignThe Hallite 744 is a robust double acting rod seal specifically developed for longwall mining roof support applications. It is of similar construction to the well established Hallite 730 and comprises a tough wear resistant thermoplastic polyester elastomer (TPE) face, which is loaded by a profiled nitrile energiser.Most designs have rectangular polyacetal anti-extrusion rings. This seal has been developed as a double acting rod seal, which is required for a constant setting mining roof support leg cylinder. The operating conditions given are for HFA (water based) fluids.
Datasheet
Description
DesignThe Hallite 744 is a robust double acting rod seal specifically developed for longwall mining roof support applications. It is of similar construction to the well established Hallite 730 and comprises a tough wear resistant thermoplastic polyester elastomer (TPE) face, which is loaded by a profiled nitrile energiser.Most designs have rectangular polyacetal anti-extrusion rings. This seal has been developed as a double acting rod seal, which is required for a constant setting mining roof support leg cylinder. The operating conditions given are for HFA (water based) fluids.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Acting Piston Seals - 744 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
Double Acting Piston Seals
744 Series
Double Acting Piston Seals 744 Series
DesignThe Hallite 744 is a robust double acting rod seal specifically developed for longwall mining roof support applications. It is of similar construction to the well established Hallite 730 and comprises a tough wear resistant thermoplastic polyester elastomer (TPE) face, which is loaded by a profiled nitrile energiser.Most designs have rectangular polyacetal anti-extrusion rings. This seal has been developed as a double acting rod seal, which is required for a constant setting mining roof support leg cylinder. The operating conditions given are for HFA (water based) fluids.

DesignThe Hallite 744 is a robust double acting rod seal specifically developed for longwall mining roof support applications. It is of similar construction to the well established Hallite 730 and comprises a tough wear resistant thermoplastic polyester elastomer (TPE) face, which is loaded by a profiled nitrile energiser.Most designs have rectangular polyacetal anti-extrusion rings. This seal has been developed as a double acting rod seal, which is required for a constant setting mining roof support leg cylinder. The operating conditions given are for HFA (water based) fluids.

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Hydraulic Seals and Pneumatic Seals
Product Number 744 Series
Product Name Double Acting Piston Seals
Material (ASTM Abbreviation) Polyester Elastomer
Orientation / Direction Rod Seal
Action Double Acting
Design Units Metric
Shaft O.D. or Seal I.D. 2.48 to 4.33 inch (63 to 110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe backup rings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
Spring Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); FFKM
Seal Features Spring-energized
View Details
Spring Energized Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Polyetheretherketon (PEEK) (optional feature); Polytetrafluoroethylene (PTFE) (optional feature)
Seal Features Spring-energized; Integral Wiper / Scraper (optional feature)
Action Double Acting
View Details
Rod Seal - 605 Series - Hallite Seals International Ltd.
Hallite Seals International Ltd.
Specs
Orientation / Direction Rod Seal
Design Units English; Metric
Shaft O.D. or Seal I.D. 0.2362 to 12.99 inch (6 to 330 mm)
View Details