The Hallite 605 Series rod seal is designed for light to medium duty applications, featuring an asymmetric twin lip profile that enhances sealing performance while reducing friction. Manufactured from Hythaner - 181, this seal offers flexibility for easy installation and is compatible with standard housings across Europe, North America, and Asia. It operates effectively within a temperature range of -45°C to +110°C and can withstand pressures up to 400 bar (6000 p.s.i.), with potential for higher ratings when used with a backup ring. The maximum permissible extrusion gap varies with pressure, allowing for adaptability in various applications. This seal is recognized as an industry standard due to its reliable performance and durability.
The Hallite 605 is an asymmetric seal offering superlative dry rod sealing for light to medium duty applications.The 605 has become an industry standard seal worldwide owing to its twin lip profile and consistent performance.Manufact
| Hallite Seals International Ltd. | |
|---|---|
| Product Category | Hydraulic Seals and Pneumatic Seals |
| Product Number | 605 Series |
| Product Name | Rod Seal |
| Orientation / Direction | Rod Seal |
| Design Units | English; Metric |
| Shaft O.D. or Seal I.D. | 0.2362 to 12.99 inch (6 to 330 mm) |
| Housing I.D. or Seal O.D. | 0.5906 to 13.78 inch (15 to 350 mm) |