Hallite Seals International Ltd. Pneumatic Seals 661 Series

Description
DesignThe Hallite 661 has been designed to cushion the stroke of the piston in pneumatic cylinders by acting as a non-return valve.Near the end of the cylinder stroke the cushion spear contacts the seal and pushes it against the radial housing wall thereby trapping air and decelerating the piston. When pressure is applied to the system to return the piston, specially designed venting grooves allow pressure to pass over the Hallite 661 to the piston.The type 661 seal is manufactured in Hallites Hythane 181 high specification polyurethane compound to provide a hard wearing material which is easily installed in the groove.Features Non-return valve action Easy installation Hard wearing Excellent temperature range
Datasheet
Description
DesignThe Hallite 661 has been designed to cushion the stroke of the piston in pneumatic cylinders by acting as a non-return valve.Near the end of the cylinder stroke the cushion spear contacts the seal and pushes it against the radial housing wall thereby trapping air and decelerating the piston. When pressure is applied to the system to return the piston, specially designed venting grooves allow pressure to pass over the Hallite 661 to the piston.The type 661 seal is manufactured in Hallites Hythane 181 high specification polyurethane compound to provide a hard wearing material which is easily installed in the groove.Features Non-return valve action Easy installation Hard wearing Excellent temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Seals - 661 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
Pneumatic Seals
661 Series
Pneumatic Seals 661 Series
DesignThe Hallite 661 has been designed to cushion the stroke of the piston in pneumatic cylinders by acting as a non-return valve.Near the end of the cylinder stroke the cushion spear contacts the seal and pushes it against the radial housing wall thereby trapping air and decelerating the piston. When pressure is applied to the system to return the piston, specially designed venting grooves allow pressure to pass over the Hallite 661 to the piston.The type 661 seal is manufactured in Hallites Hythane 181 high specification polyurethane compound to provide a hard wearing material which is easily installed in the groove.Features Non-return valve action Easy installation Hard wearing Excellent temperature range

DesignThe Hallite 661 has been designed to cushion the stroke of the piston in pneumatic cylinders by acting as a non-return valve.Near the end of the cylinder stroke the cushion spear contacts the seal and pushes it against the radial housing wall thereby trapping air and decelerating the piston. When pressure is applied to the system to return the piston, specially designed venting grooves allow pressure to pass over the Hallite 661 to the piston.The type 661 seal is manufactured in Hallites Hythane 181 high specification polyurethane compound to provide a hard wearing material which is easily installed in the groove.Features Non-return valve action Easy installation Hard wearing Excellent temperature range

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Hydraulic Seals and Pneumatic Seals
Product Number 661 Series
Product Name Pneumatic Seals
Material (ASTM Abbreviation) Hallite® 181
Orientation / Direction Piston Seal
Design Units English; Metric
Shaft O.D. or Seal I.D. 0.3937 to 3.94 inch (10 to 100 mm)
Housing I.D. or Seal O.D. 0.7087 to 4.49 inch (18 to 114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T Style Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
Orientation / Direction Rod Seal
Operating Temperature -150 to 600 F (-101 to 316 C)
View Details
PTFE V Ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
Oilfield Seals - EnDura® E90SR - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Ethylene Propylene (optional feature); Fluoroelastomer (FKM) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); FFKM
View Details
Rod Seal - 605 Series - Hallite Seals International Ltd.
Hallite Seals International Ltd.
Specs
Orientation / Direction Rod Seal
Design Units English; Metric
Shaft O.D. or Seal I.D. 0.2362 to 12.99 inch (6 to 330 mm)
View Details