Hallite Seals International Ltd. Rod Seal 652 Series

Description
The Hallite 652 is a high pressure rod seal designed specifically for longwall mining applications. The seal design comprises three elements; an O ring energiser*, a polyurethane shell and a polyacetal anti-extrusion ring.The shell is manufactured in Hythane 181 to provide flexibilty for installation and responsiveness to the sealing lip. The rubber energiser ensures complete lip actuation under all pressure conditions and cushions the seal against shock loadings. The anti-extrusion ring enables the seal to withstand side loads and extreme pressure peaks during operation, even with the extrusion gaps which are the result of using remote plastic bearing strips such as Hallite 506.*In some cases a profiled energiser (as T621) is used.
Datasheet
Description
The Hallite 652 is a high pressure rod seal designed specifically for longwall mining applications. The seal design comprises three elements; an O ring energiser*, a polyurethane shell and a polyacetal anti-extrusion ring.The shell is manufactured in Hythane 181 to provide flexibilty for installation and responsiveness to the sealing lip. The rubber energiser ensures complete lip actuation under all pressure conditions and cushions the seal against shock loadings. The anti-extrusion ring enables the seal to withstand side loads and extreme pressure peaks during operation, even with the extrusion gaps which are the result of using remote plastic bearing strips such as Hallite 506.*In some cases a profiled energiser (as T621) is used.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod Seal - 652 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
Rod Seal
652 Series
Rod Seal 652 Series
The Hallite 652 is a high pressure rod seal designed specifically for longwall mining applications. The seal design comprises three elements; an O ring energiser*, a polyurethane shell and a polyacetal anti-extrusion ring.The shell is manufactured in Hythane 181 to provide flexibilty for installation and responsiveness to the sealing lip. The rubber energiser ensures complete lip actuation under all pressure conditions and cushions the seal against shock loadings. The anti-extrusion ring enables the seal to withstand side loads and extreme pressure peaks during operation, even with the extrusion gaps which are the result of using remote plastic bearing strips such as Hallite 506.*In some cases a profiled energiser (as T621) is used.

The Hallite 652 is a high pressure rod seal designed specifically for longwall mining applications. The seal design comprises three elements; an O ring energiser*, a polyurethane shell and a polyacetal anti-extrusion ring.The shell is manufactured in Hythane 181 to provide flexibilty for installation and responsiveness to the sealing lip. The rubber energiser ensures complete lip actuation under all pressure conditions and cushions the seal against shock loadings. The anti-extrusion ring enables the seal to withstand side loads and extreme pressure peaks during operation, even with the extrusion gaps which are the result of using remote plastic bearing strips such as Hallite 506.*In some cases a profiled energiser (as T621) is used.

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Hydraulic Seals and Pneumatic Seals
Product Number 652 Series
Product Name Rod Seal
Material (ASTM Abbreviation) Polyacetal Resin
Orientation / Direction Rod Seal
Design Units Metric
Shaft O.D. or Seal I.D. 1.26 to 18.5 inch (32 to 470 mm)
Housing I.D. or Seal O.D. 1.73 to 19.49 inch (44 to 495 mm)
Unlock Full Specs
to access all available technical data