Hallite Seals International Ltd. Double Acting Piston Seals 56 Series

Description
A medium to heavy duty double acting seal, the Hallite 56 has shown itself over many years to be an effective and robust piston seal in a wide variety of applications. Designed for split pistons it offers the benefits in terms of sealing efficiency and low friction gained from rubber/fabric and a specific proportion of rubber in contact with th ecylinder surface.The centre of the seal is rubber which is bonded to two 'U' section bases of rubberised fabric, and is compressed by the housing to obtain an effective low pressure seal. When the pressure increases the rubber seal energises the 'U' section and deforms it to the housing, increasing the sealing area and improving the seal.Rubberised fabric is used to protect the rubber becauseit has strength and durability which combines with its abilityto retain lubricant, to help keep friction low and reduce wear.The proportions of the range have been determined to give a satisfactory performance when used with the recommended operating conditions.Many other sizes are available outside this range.
Datasheet
Description
A medium to heavy duty double acting seal, the Hallite 56 has shown itself over many years to be an effective and robust piston seal in a wide variety of applications. Designed for split pistons it offers the benefits in terms of sealing efficiency and low friction gained from rubber/fabric and a specific proportion of rubber in contact with th ecylinder surface.The centre of the seal is rubber which is bonded to two 'U' section bases of rubberised fabric, and is compressed by the housing to obtain an effective low pressure seal. When the pressure increases the rubber seal energises the 'U' section and deforms it to the housing, increasing the sealing area and improving the seal.Rubberised fabric is used to protect the rubber becauseit has strength and durability which combines with its abilityto retain lubricant, to help keep friction low and reduce wear.The proportions of the range have been determined to give a satisfactory performance when used with the recommended operating conditions.Many other sizes are available outside this range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Acting Piston Seals - 56 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
Double Acting Piston Seals
56 Series
Double Acting Piston Seals 56 Series
A medium to heavy duty double acting seal, the Hallite 56 has shown itself over many years to be an effective and robust piston seal in a wide variety of applications. Designed for split pistons it offers the benefits in terms of sealing efficiency and low friction gained from rubber/fabric and a specific proportion of rubber in contact with th ecylinder surface.The centre of the seal is rubber which is bonded to two 'U' section bases of rubberised fabric, and is compressed by the housing to obtain an effective low pressure seal. When the pressure increases the rubber seal energises the 'U' section and deforms it to the housing, increasing the sealing area and improving the seal.Rubberised fabric is used to protect the rubber becauseit has strength and durability which combines with its abilityto retain lubricant, to help keep friction low and reduce wear.The proportions of the range have been determined to give a satisfactory performance when used with the recommended operating conditions.Many other sizes are available outside this range.

A medium to heavy duty double acting seal, the Hallite 56 has shown itself over many years to be an effective and robust piston seal in a wide variety of applications. Designed for split pistons it offers the benefits in terms of sealing efficiency and low friction gained from rubber/fabric and a specific proportion of rubber in contact with th ecylinder surface.The centre of the seal is rubber which is bonded to two 'U' section bases of rubberised fabric, and is compressed by the housing to obtain an effective low pressure seal. When the pressure increases the rubber seal energises the 'U' section and deforms it to the housing, increasing the sealing area and improving the seal.Rubberised fabric is used to protect the rubber becauseit has strength and durability which combines with its abilityto retain lubricant, to help keep friction low and reduce wear.The proportions of the range have been determined to give a satisfactory performance when used with the recommended operating conditions.Many other sizes are available outside this range.

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Hydraulic Seals and Pneumatic Seals
Product Number 56 Series
Product Name Double Acting Piston Seals
Material (ASTM Abbreviation) Rubberized Fabric
Orientation / Direction Piston Seal
Action Double Acting
Design Units English; Metric
Shaft O.D. or Seal I.D. 0.7874 to 21.26 inch (20 to 540 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T Style Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
Orientation / Direction Rod Seal
Operating Temperature -150 to 600 F (-101 to 316 C)
View Details
ptfe wiper seal -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
Oilfield Seals - EnDura® E90SR - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Ethylene Propylene (optional feature); Fluoroelastomer (FKM) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); FFKM
View Details
GPS Series Double Acting Piston Seals - GPS - Hallite Seals International Ltd.
Hallite Seals International Ltd.
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Orientation / Direction Piston Seal
Action Double Acting
View Details