Fenner Drives Eagle Orange 85 3L T-Top 1032031

Description
Ideal for light- to medium-duty applications
Description
Ideal for light- to medium-duty applications

Suppliers

Company
Product
Description
Supplier Links
Eagle Orange 85 3L T-Top - 1032031 - Fenner Drives
Manheim, PA, USA
Eagle Orange 85 3L T-Top
1032031
Eagle Orange 85 3L T-Top 1032031
Ideal for light- to medium-duty applications

Ideal for light- to medium-duty applications

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 1032031
Product Name Eagle Orange 85 3L T-Top
English O/3L/Z
Unlock Full Specs
to access all available technical data

Similar Products

Raw Edge Cogged V-Belts - 3VX - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 9.84 to 55.12 inch (250.00 to 1400.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1368402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 187.01 inch (4750.00 mm)
Minimum Pulley Size 8.82 inch (224.00 mm)
Belt Width 0.87 inch (22.00 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 777mm Pitch Length V-Belt - A 6R12M2L787 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 30.98 inch (787.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Hyfen 85 CXF - 5260550 - Fenner Drives
Specs
English D
Type Single Band
Belt Urethane / Polyurethane
View Details