Fenner Drives Eagle Hyfen 95 R 5260400

Description
Patented high strength overlap weld
Description
Patented high strength overlap weld

Suppliers

Company
Product
Description
Supplier Links
Eagle Hyfen 95 R - 5260400 - Fenner Drives
Manheim, PA, USA
Eagle Hyfen 95 R
5260400
Eagle Hyfen 95 R 5260400
Patented high strength overlap weld

Patented high strength overlap weld

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 5260400
Product Name Eagle Hyfen 95 R
English C
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 41.73 inch (1060.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Double V-Belts - HDD - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 118.11 to 332.72 inch (3000.00 to 8451.00 mm)
Type Single Band
View Details
2L (6.60mmX3.81mm) Belt Size, 447mm Pitch Length V-Belt - A 6R12M2L457 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 17.99 inch (457.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Orange 85 3L T-Top - 1032031 - Fenner Drives
Specs
English O/3L/Z
Belt Urethane / Polyurethane
Minimum Pulley Size 2.00 inch (50.80 mm)
View Details