RS Components, Ltd. Profile & Round Belts 8802233

Description
Blue 80 MD Round Belt, 5m L x 1/2 Inch
Request a Quote
Description
Blue 80 MD Round Belt, 5m L x 1/2 Inch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Profile & Round Belts - 8802233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Profile & Round Belts
8802233
Profile & Round Belts 8802233
Blue 80 MD Round Belt, 5m L x 1/2 Inch

Blue 80 MD Round Belt, 5m L x 1/2 Inch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Round Belts and O-ring Belts
Product Number 8802233
Product Name Profile & Round Belts
Features Food Grade
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 2009158 - RS Components, Ltd.
Specs
Cross Section Diameter 0.3150 inch (8 mm)
Belt Length 1181 inch (30000 mm)
Minimum Pulley Size 2.52 inch (64 mm)
View Details
Profile & Round Belts - 3098101 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.1181 inch (3 mm)
Belt Length 197 inch (5000 mm)
View Details
Profile & Round Belts - 2596503 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Features Food Grade
Cross Section Diameter 0.1969 inch (5 mm)
View Details
Profile & Round Belts - 7983921 - RS Components, Ltd.
Specs
Features Food Grade
Cross Section Diameter 0.1181 inch (3 mm)
Belt Length 1181 inch (30000 mm)
View Details