Fenner Drives Eagle Clear 85 Twisted O-Rings 5050008

Description
Stocked in a variety of standard lengths in the popular 3/16" diameter
Description
Stocked in a variety of standard lengths in the popular 3/16" diameter

Suppliers

Company
Product
Description
Supplier Links
Eagle Clear 85 Twisted O-Rings - 5050008 - Fenner Drives
Manheim, PA, USA
Eagle Clear 85 Twisted O-Rings
5050008
Eagle Clear 85 Twisted O-Rings 5050008
Stocked in a variety of standard lengths in the popular 3/16" diameter

Stocked in a variety of standard lengths in the popular 3/16" diameter

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 5050008
Product Name Eagle Clear 85 Twisted O-Rings
Material Urethane
Cross Section Diameter 0.1875 inch (4.76 mm)
Belt Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 7983949 - RS Components, Ltd.
Specs
Features Food Grade
Cross Section Diameter 0.1969 inch (5 mm)
Belt Length 197 inch (5000 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.2500 inch (6.35 mm)
Durometer 70
View Details
PW 92A Ivory Round Belt, Smooth -  - Megadyne Americas
Specs
Material Polyester
Cross Section Diameter 0.1181 to 0.7874 inch (3 to 20 mm)
Belt Length 1200 to 3000 inch (30480 to 76200 mm)
View Details
Eagle Clear 85 - 4908030 - Fenner Drives
Specs
Material Urethane
Features Food Grade
Cross Section Diameter 0.6250 inch (15.87 mm)
View Details