Fenner Drives Eagle Clear 85 Twisted O-Rings 5050007

Description
Stocked in a variety of standard lengths in the popular 3/16" diameter
Description
Stocked in a variety of standard lengths in the popular 3/16" diameter

Suppliers

Company
Product
Description
Supplier Links
Eagle Clear 85 Twisted O-Rings - 5050007 - Fenner Drives
Manheim, PA, USA
Eagle Clear 85 Twisted O-Rings
5050007
Eagle Clear 85 Twisted O-Rings 5050007
Stocked in a variety of standard lengths in the popular 3/16" diameter

Stocked in a variety of standard lengths in the popular 3/16" diameter

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 5050007
Product Name Eagle Clear 85 Twisted O-Rings
Material Urethane
Cross Section Diameter 0.1875 inch (4.76 mm)
Belt Length 13 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 7983930 - RS Components, Ltd.
Specs
Features Food Grade
Cross Section Diameter 0.1181 inch (3 mm)
Belt Length 197 inch (5000 mm)
View Details
1/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.1250 inch (3.17 mm)
Durometer 70
View Details
Eagle Clear 85 Quick-Connect - 4934018 - Fenner Drives
Specs
Material Urethane
Features Hollow
Cross Section Diameter 0.3750 inch (9.52 mm)
View Details