Fenner Drives Eagle Clear 95 4907015

Description
Can carry heavier loads, less stretch, larger pulley diameters recommended
Description
Can carry heavier loads, less stretch, larger pulley diameters recommended

Suppliers

Company
Product
Description
Supplier Links
Eagle Clear 95 - 4907015 - Fenner Drives
Manheim, PA, USA
Eagle Clear 95
4907015
Eagle Clear 95 4907015
Can carry heavier loads, less stretch, larger pulley diameters recommended

Can carry heavier loads, less stretch, larger pulley diameters recommended

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 4907015
Product Name Eagle Clear 95
Material Urethane
Features Food Grade
Cross Section Diameter 0.3125 inch (7.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.1875 inch (4.76 mm)
Durometer 70
View Details
Profile & Round Belts - 2596468 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.3150 inch (8 mm)
Belt Length 1181 inch (30000 mm)
View Details
Eagle Hyfen® 85 R - 5218033 - Fenner Drives
Specs
Material Urethane
Cross Section Diameter 0.7500 inch (19.05 mm)
Minimum Pulley Size 7.5 inch (190 mm)
View Details
 - Thermoplastic Round Belt Series - F.N. Sheppard & Co.
Specs
Material Polyurethane / Urethane
Features Hollow (optional feature); Open-ended Roll (optional feature)
Cross Section Diameter 0.1250 to 0.7500 inch (3.17 to 19.05 mm)
View Details