Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
V-BELTS AND V-RIBBED BELTS
FENNER DRIVES
4940072 -- EAGLE CREAM 95 R
Fenner Drives
Eagle Cream 95 R
4940072
Description
Patented high strength overlap weld
Fenner Drives
Done
Description
Patented high strength overlap weld
Suppliers
Company
Product
Description
Supplier Links
Fenner Drives
Manheim, PA, USA
Eagle Cream 95 R
4940072
Eagle Cream 95 R
4940072
Patented high strength overlap weld
Patented high strength overlap weld
Supplier's Site
Technical Specifications
Fenner Drives
Product Category
V-Belts and V-Ribbed Belts
Product Number
4940072
Product Name
Eagle Cream 95 R
English
B/5L
Type
Single Band
Belt
Urethane / Polyurethane
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
V & Wedge Belts
1739999
Specs
Belt Length
131.89 inch (3350.00 mm)
Belt
Rubber; Rubber
Minimum Pulley Size
8.82 inch (224.00 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Banded V-Belts
R3V
Specs
Other Section
Other
Type
Single Band
Belt Width
0.35 inch (9.00 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
2L (1/4" X 1/8") Belt Size, 31.6" Pitch Length V-Belt
A 6R12-2L320
Specs
Belt Length
31.60 inch (802.64 mm)
Belt
Rubber
Reinforcement
Reinforced
View Details
Fenner Drives
Eagle Orange 85 3L Twin
1032033
Specs
English
O/3L/Z
Type
Multiple Band
Number
2
View Details