Fenner Drives Eagle Cream 95 R 4940070

Description
Patented high strength overlap weld
Description
Patented high strength overlap weld

Suppliers

Company
Product
Description
Supplier Links
Eagle Cream 95 R - 4940070 - Fenner Drives
Manheim, PA, USA
Eagle Cream 95 R
4940070
Eagle Cream 95 R 4940070
Patented high strength overlap weld

Patented high strength overlap weld

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 4940070
Product Name Eagle Cream 95 R
English O/3L/Z
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365347 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 13.23 inch (336.00 mm)
Belt Polyamide
View Details
Raw Edge Cogged V-Belts - 5VX - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 19.69 to 139.76 inch (500.00 to 3550.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.60 inch (370.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Opaque 80 - 4940015* - Fenner Drives
Specs
Metric 22mm
Type Single Band
Belt Urethane / Polyurethane
View Details