Fenner Drives Eagle Orange 85 R 4940066*

Description
High elasticity - no take-ups required
Description
High elasticity - no take-ups required

Suppliers

Company
Product
Description
Supplier Links
Eagle Orange 85 R - 4940066* - Fenner Drives
Manheim, PA, USA
Eagle Orange 85 R
4940066*
Eagle Orange 85 R 4940066*
High elasticity - no take-ups required

High elasticity - no take-ups required

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 4940066*
Product Name Eagle Orange 85 R
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1739969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 38.86 inch (987.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
Raw Edge Cogged V-Belts - XPZ - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 19.17 to 139.76 inch (487.00 to 3550.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 9.60 inch (243.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Orange 85 B Wing-Top - 1032048 - Fenner Drives
Specs
English B/5L
Belt Urethane / Polyurethane
Minimum Pulley Size 3.25 inch (82.55 mm)
View Details