RS Components, Ltd. V & Wedge Belts 1739969

Description
SPZ Section Wrapped Wedge Belt 987mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 987mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1739969 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1739969
V & Wedge Belts 1739969
SPZ Section Wrapped Wedge Belt 987mm L

SPZ Section Wrapped Wedge Belt 987mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1739969
Product Name V & Wedge Belts
Belt Length 38.86 inch (987.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056704 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
View Details
V & Wedge Belts - 1368398 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 131.89 inch (3350.00 mm)
Minimum Pulley Size 5.51 inch (140.00 mm)
View Details
V & Wedge Belts - 2056770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 34.45 inch (875.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
V & Wedge Belts - 2056743 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 41.73 inch (1060.00 mm)
Belt Rubber; Rubber
View Details