Fenner Drives Eagle Green 90 RT 4940051

Description
Excellent resistance to a wide range of industrial chemicals and solvents.
Description
Excellent resistance to a wide range of industrial chemicals and solvents.

Suppliers

Company
Product
Description
Supplier Links
Eagle Green 90 RT - 4940051 - Fenner Drives
Manheim, PA, USA
Eagle Green 90 RT
4940051
Eagle Green 90 RT 4940051
Excellent resistance to a wide range of industrial chemicals and solvents.

Excellent resistance to a wide range of industrial chemicals and solvents.

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 4940051
Product Name Eagle Green 90 RT
Material Urethane
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 8802236 - RS Components, Ltd.
Specs
Features Food Grade
Cross Section Diameter 0.3740 inch (9.5 mm)
Belt Length 197 inch (5000 mm)
View Details
3/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.0938 inch (2.38 mm)
Durometer 70
View Details
PUW 85A Orange Round Belt -  - Megadyne Americas
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.1250 to 0.7500 inch (3.17 to 19.05 mm)
Belt Length 1200 to 3000 inch (30480 to 76200 mm)
View Details
Eagle Green 90 RT - 4940054 - Fenner Drives
Specs
Material Urethane
Cross Section Diameter 0.5906 inch (15 mm)
Minimum Pulley Size 6 inch (152 mm)
View Details