RS Components, Ltd. Profile & Round Belts 8802236

Description
Blue 80 MD Round Belt, 5m L x 3/8 Inch
Request a Quote
Description
Blue 80 MD Round Belt, 5m L x 3/8 Inch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Profile & Round Belts - 8802236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Profile & Round Belts
8802236
Profile & Round Belts 8802236
Blue 80 MD Round Belt, 5m L x 3/8 Inch

Blue 80 MD Round Belt, 5m L x 3/8 Inch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Round Belts and O-ring Belts
Product Number 8802236
Product Name Profile & Round Belts
Features Food Grade
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 2596503 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Features Food Grade
Cross Section Diameter 0.1969 inch (5 mm)
View Details
Profile & Round Belts - 7010596 - RS Components, Ltd.
Specs
Cross Section Diameter 0.3150 inch (8 mm)
Belt Length 197 inch (5000 mm)
Minimum Pulley Size 2.99 inch (76 mm)
View Details
Profile & Round Belts - 2596430 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.1969 inch (5 mm)
Belt Length 1181 inch (30000 mm)
View Details
Profile & Round Belts - 7983952 - RS Components, Ltd.
Specs
Features Food Grade
Cross Section Diameter 0.2362 inch (6 mm)
Belt Length 197 inch (5000 mm)
View Details