Fenner Drives Eagle Opaque 80 4940004

Description
Excellent abrasion and chemical resistance. Easily welded
Description
Excellent abrasion and chemical resistance. Easily welded

Suppliers

Company
Product
Description
Supplier Links
Eagle Opaque 80 - 4940004 - Fenner Drives
Manheim, PA, USA
Eagle Opaque 80
4940004
Eagle Opaque 80 4940004
Excellent abrasion and chemical resistance. Easily welded

Excellent abrasion and chemical resistance. Easily welded

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 4940004
Product Name Eagle Opaque 80
Material Urethane
Features Food Grade
Cross Section Diameter 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 3098094 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.0787 inch (2 mm)
Belt Length 197 inch (5000 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.2500 inch (6.35 mm)
Durometer 70
View Details
PUW 87A Green Round Belt, Smooth -  - Megadyne Americas
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.1181 to 0.7087 inch (3 to 18 mm)
Belt Length 1968 to 7872 inch (49987 to 199949 mm)
View Details
Eagle Clear 95 - 4907006 - Fenner Drives
Specs
Material Urethane
Features Food Grade
Cross Section Diameter 0.1250 inch (3.17 mm)
View Details