Fenner Drives Eagle Orange 85 1032010

Description
Excellent abrasion and chemical resistance. Easily welded
Description
Excellent abrasion and chemical resistance. Easily welded

Suppliers

Company
Product
Description
Supplier Links
Eagle Orange 85 - 1032010 - Fenner Drives
Manheim, PA, USA
Eagle Orange 85
1032010
Eagle Orange 85 1032010
Excellent abrasion and chemical resistance. Easily welded

Excellent abrasion and chemical resistance. Easily welded

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 1032010
Product Name Eagle Orange 85
Material Urethane
Features Food Grade
Cross Section Diameter 0.3125 inch (7.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 2009158 - RS Components, Ltd.
Specs
Cross Section Diameter 0.3150 inch (8 mm)
Belt Length 1181 inch (30000 mm)
Minimum Pulley Size 2.52 inch (64 mm)
View Details
3/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.0938 inch (2.38 mm)
Durometer 70
View Details
Specs
Material Polyurethane / Urethane
Features Hollow
Minimum Pulley Size 1.38 to 4.02 inch (35 to 102 mm)
View Details
Eagle Hyfen® 85 R - 5218012 - Fenner Drives
Specs
Material Urethane
Cross Section Diameter 0.2500 inch (6.35 mm)
Minimum Pulley Size 3.5 inch (88.9 mm)
View Details