Fenner Drives Eagle Opaque 80 4940003

Description
Excellent abrasion and chemical resistance. Easily welded
Description
Excellent abrasion and chemical resistance. Easily welded

Suppliers

Company
Product
Description
Supplier Links
Eagle Opaque 80 - 4940003 - Fenner Drives
Manheim, PA, USA
Eagle Opaque 80
4940003
Eagle Opaque 80 4940003
Excellent abrasion and chemical resistance. Easily welded

Excellent abrasion and chemical resistance. Easily welded

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 4940003
Product Name Eagle Opaque 80
Material Urethane
Features Food Grade
Cross Section Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 2596424 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.1575 inch (4 mm)
Belt Length 1181 inch (30000 mm)
View Details
3/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.0938 inch (2.38 mm)
Durometer 70
View Details
Specs
Material Polyester
Cross Section Diameter 0.3150 to 0.4724 inch (8 to 12 mm)
Minimum Pulley Size 4.72 to 11.81 inch (120 to 300 mm)
View Details
Eagle Green 90 T - 4905303 - Fenner Drives
Specs
Material Urethane
Cross Section Diameter 0.1181 inch (3 mm)
Minimum Pulley Size 1.06 inch (26.99 mm)
View Details