Fenner Drives Eagle Green 90 T 4905303

Description
Can carry heavier loads and be used with the smaller pulley diameters
Description
Can carry heavier loads and be used with the smaller pulley diameters

Suppliers

Company
Product
Description
Supplier Links
Eagle Green 90 T - 4905303 - Fenner Drives
Manheim, PA, USA
Eagle Green 90 T
4905303
Eagle Green 90 T 4905303
Can carry heavier loads and be used with the smaller pulley diameters

Can carry heavier loads and be used with the smaller pulley diameters

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 4905303
Product Name Eagle Green 90 T
Material Urethane
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 7983959 - RS Components, Ltd.
Specs
Features Food Grade
Cross Section Diameter 0.3150 inch (8 mm)
Belt Length 197 inch (5000 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.2500 inch (6.35 mm)
Durometer 70
View Details
PUW 87A Green Round Belt, Smooth -  - Megadyne Americas
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.1181 to 0.7087 inch (3 to 18 mm)
Belt Length 1968 to 7872 inch (49987 to 199949 mm)
View Details
Eagle Yellow 85 Quick-Connect - 4934026 - Fenner Drives
Specs
Material Urethane
Features Hollow
Cross Section Diameter 0.5000 inch (12.7 mm)
View Details