Fenner Drives Eagle Opaque 80 4940002

Description
Excellent abrasion and chemical resistance. Easily welded
Description
Excellent abrasion and chemical resistance. Easily welded

Suppliers

Company
Product
Description
Supplier Links
Eagle Opaque 80 - 4940002 - Fenner Drives
Manheim, PA, USA
Eagle Opaque 80
4940002
Eagle Opaque 80 4940002
Excellent abrasion and chemical resistance. Easily welded

Excellent abrasion and chemical resistance. Easily welded

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 4940002
Product Name Eagle Opaque 80
Material Urethane
Features Food Grade
Cross Section Diameter 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.1875 inch (4.76 mm)
Durometer 70
View Details
Profile & Round Belts - 2009152 - RS Components, Ltd.
Specs
Cross Section Diameter 0.3150 inch (8 mm)
Belt Length 1181 inch (30000 mm)
Minimum Pulley Size 2.52 inch (64 mm)
View Details
Eagle Green 90 T - 4905315 - Fenner Drives
Specs
Material Urethane
Cross Section Diameter 0.5906 inch (15 mm)
Minimum Pulley Size 5.25 inch (133 mm)
View Details
 - Thermoplastic Round Belt Series - F.N. Sheppard & Co.
Specs
Material Polyurethane / Urethane
Features Hollow (optional feature); Open-ended Roll (optional feature)
Cross Section Diameter 0.1250 to 0.7500 inch (3.17 to 19.05 mm)
View Details