RS Components, Ltd. Profile & Round Belts 2596496

Description
Red polyurethane belt,30m L x 4mm dia
Request a Quote
Description
Red polyurethane belt,30m L x 4mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Profile & Round Belts - 2596496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Profile & Round Belts
2596496
Profile & Round Belts 2596496
Red polyurethane belt,30m L x 4mm dia

Red polyurethane belt,30m L x 4mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Round Belts and O-ring Belts
Product Number 2596496
Product Name Profile & Round Belts
Material Polyurethane / Urethane
Features Food Grade
Cross Section Diameter 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 3098123 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.1969 inch (5 mm)
Belt Length 197 inch (5000 mm)
View Details
Profile & Round Belts - 7010584 - RS Components, Ltd.
Specs
Cross Section Diameter 0.1969 inch (5 mm)
Belt Length 197 inch (5000 mm)
Minimum Pulley Size 2.01 inch (51 mm)
View Details
Profile & Round Belts - 7983937 - RS Components, Ltd.
Specs
Features Food Grade
Cross Section Diameter 0.1575 inch (4 mm)
Belt Length 197 inch (5000 mm)
View Details
Profile & Round Belts - 7010641 - RS Components, Ltd.
Specs
Cross Section Diameter 0.2362 inch (6 mm)
Belt Length 197 inch (5000 mm)
Minimum Pulley Size 1.89 inch (48 mm)
View Details