Fenner Drives Eagle Yellow 85 Quick-Connect 4934022

Description
Light-duty applications - no welding is required
Description
Light-duty applications - no welding is required

Suppliers

Company
Product
Description
Supplier Links
Eagle Yellow 85 Quick-Connect - 4934022 - Fenner Drives
Manheim, PA, USA
Eagle Yellow 85 Quick-Connect
4934022
Eagle Yellow 85 Quick-Connect 4934022
Light-duty applications - no welding is required

Light-duty applications - no welding is required

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 4934022
Product Name Eagle Yellow 85 Quick-Connect
Material Urethane
Features Hollow
Cross Section Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 8802236 - RS Components, Ltd.
Specs
Features Food Grade
Cross Section Diameter 0.3740 inch (9.5 mm)
Belt Length 197 inch (5000 mm)
View Details
3/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.1875 inch (4.76 mm)
Durometer 70
View Details
Eagle Orange 85 R - 4940059* - Fenner Drives
Specs
Material Urethane
Cross Section Diameter 0.3125 inch (7.94 mm)
Minimum Pulley Size 2.12 inch (53.97 mm)
View Details
PH 100A Ivory Round Belt, Smooth -  - Megadyne Americas
Specs
Material Polyester
Cross Section Diameter 0.1181 to 0.7874 inch (3 to 20 mm)
Belt Length 1200 to 3000 inch (30480 to 76200 mm)
View Details