Fenner Drives Eagle Clear 85 Quick-Connect 4934009

Description
Light-duty applications - no welding is required
Description
Light-duty applications - no welding is required

Suppliers

Company
Product
Description
Supplier Links
Eagle Clear 85 Quick-Connect - 4934009 - Fenner Drives
Manheim, PA, USA
Eagle Clear 85 Quick-Connect
4934009
Eagle Clear 85 Quick-Connect 4934009
Light-duty applications - no welding is required

Light-duty applications - no welding is required

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 4934009
Product Name Eagle Clear 85 Quick-Connect
Material Urethane
Features Hollow
Cross Section Diameter 0.1875 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 2596418 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.1181 inch (3 mm)
Belt Length 1181 inch (30000 mm)
View Details
3/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.0938 inch (2.38 mm)
Durometer 70
View Details
PW 92A Ivory Round Belt, Smooth -  - Megadyne Americas
Specs
Material Polyester
Cross Section Diameter 0.1181 to 0.7874 inch (3 to 20 mm)
Belt Length 1200 to 3000 inch (30480 to 76200 mm)
View Details
Eagle Orange 85 - 1032016 - Fenner Drives
Specs
Material Urethane
Features Food Grade
Cross Section Diameter 0.5000 inch (12.7 mm)
View Details