Fenner Drives Eagle Red 85 CXF 4924320

Description
Ultra grip 60 A top surfaces Integrally bonded - no delamination
Description
Ultra grip 60 A top surfaces Integrally bonded - no delamination

Suppliers

Company
Product
Description
Supplier Links
Eagle Red 85 CXF - 4924320 - Fenner Drives
Manheim, PA, USA
Eagle Red 85 CXF
4924320
Eagle Red 85 CXF 4924320
Ultra grip 60 A top surfaces Integrally bonded - no delamination

Ultra grip 60 A top surfaces Integrally bonded - no delamination

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 4924320
Product Name Eagle Red 85 CXF
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.60 inch (802.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Poly V Belts - 2075942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 27.48 inch (698.00 mm)
Belt Rubber; Rubber
Belt Width 1.40 inch (35.60 mm)
View Details
Raw Edge Cogged V-Belts - AX - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 48.23 to 196.85 inch (1225.00 to 5000.00 mm)
Type Single Band
View Details
Eagle Clear 85 - 4912072 - Fenner Drives
Specs
English C
Belt Urethane / Polyurethane
Minimum Pulley Size 4.50 inch (114.30 mm)
View Details