Fenner Drives Power Twist® Ground Round® 04081080

Description
Designed specifically to replace round profiled belts
Description
Designed specifically to replace round profiled belts

Suppliers

Company
Product
Description
Supplier Links
Power Twist® Ground Round® - 04081080 - Fenner Drives
Manheim, PA, USA
Power Twist® Ground Round®
04081080
Power Twist® Ground Round® 04081080
Designed specifically to replace round profiled belts

Designed specifically to replace round profiled belts

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 04081080
Product Name Power Twist® Ground Round®
Other Section Other
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 39.84 inch (1012.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Raw Edge Cogged V-Belts - 5VX - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 19.69 to 139.76 inch (500.00 to 3550.00 mm)
Type Single Band
View Details
2L (6.60mmX3.81mm) Belt Size, 752mm Pitch Length V-Belt - A 6R12M2L762 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 30.00 inch (762.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Orange 85 A Flat-Top - 1032038 - Fenner Drives
Specs
English A/4L
Belt Urethane / Polyurethane
Minimum Pulley Size 2.50 inch (63.50 mm)
View Details