Fenner Drives Eagle Clear 95 4911066

Description
Ideal for light- to medium-duty applications
Description
Ideal for light- to medium-duty applications

Suppliers

Company
Product
Description
Supplier Links
Eagle Clear 95 - 4911066 - Fenner Drives
Manheim, PA, USA
Eagle Clear 95
4911066
Eagle Clear 95 4911066
Ideal for light- to medium-duty applications

Ideal for light- to medium-duty applications

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 4911066
Product Name Eagle Clear 95
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.60 inch (802.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 1365341 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 11.42 inch (290.00 mm)
Belt Polyamide
View Details
Classical V-Belts - HZ - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 0.39 inch (10.00 mm)
View Details
Eagle Orange 85 3L T-Top - 1032031 - Fenner Drives
Specs
English O/3L/Z
Belt Urethane / Polyurethane
Minimum Pulley Size 2.00 inch (50.80 mm)
View Details