Fenner Drives Eagle Clear 85 4908015

Description
Excellent abrasion and chemical resistance. Easily welded
Description
Excellent abrasion and chemical resistance. Easily welded

Suppliers

Company
Product
Description
Supplier Links
Eagle Clear 85 - 4908015 - Fenner Drives
Manheim, PA, USA
Eagle Clear 85
4908015
Eagle Clear 85 4908015
Excellent abrasion and chemical resistance. Easily welded

Excellent abrasion and chemical resistance. Easily welded

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 4908015
Product Name Eagle Clear 85
Material Urethane
Features Food Grade
Cross Section Diameter 0.3125 inch (7.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 3098151 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Features Food Grade
Cross Section Diameter 0.0787 inch (2 mm)
View Details
3/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.1875 inch (4.76 mm)
Durometer 70
View Details
PW 92A Ivory Round Belt, Smooth -  - Megadyne Americas
Specs
Material Polyester
Cross Section Diameter 0.1181 to 0.7874 inch (3 to 20 mm)
Belt Length 1200 to 3000 inch (30480 to 76200 mm)
View Details
Eagle Green 90 T - 4905305 - Fenner Drives
Specs
Material Urethane
Cross Section Diameter 0.1969 inch (5 mm)
Minimum Pulley Size 1.75 inch (44.45 mm)
View Details