RS Components, Ltd. Profile & Round Belts 2596503

Description
Red polyurethane belt,30m L x 5mm dia
Request a Quote
Description
Red polyurethane belt,30m L x 5mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Profile & Round Belts - 2596503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Profile & Round Belts
2596503
Profile & Round Belts 2596503
Red polyurethane belt,30m L x 5mm dia

Red polyurethane belt,30m L x 5mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Round Belts and O-ring Belts
Product Number 2596503
Product Name Profile & Round Belts
Material Polyurethane / Urethane
Features Food Grade
Cross Section Diameter 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 2596468 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.3150 inch (8 mm)
Belt Length 1181 inch (30000 mm)
View Details
Profile & Round Belts - 3098145 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.3150 inch (8 mm)
Belt Length 197 inch (5000 mm)
View Details
Profile & Round Belts - 3098101 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.1181 inch (3 mm)
Belt Length 197 inch (5000 mm)
View Details
Profile & Round Belts - 7010657 - RS Components, Ltd.
Specs
Cross Section Diameter 0.1575 inch (4 mm)
Belt Length 1181 inch (30000 mm)
Minimum Pulley Size 1.26 inch (32 mm)
View Details