Fenner Drives Eagle Clear 85 4908012

Description
Excellent abrasion and chemical resistance. Easily welded
Description
Excellent abrasion and chemical resistance. Easily welded

Suppliers

Company
Product
Description
Supplier Links
Eagle Clear 85 - 4908012 - Fenner Drives
Manheim, PA, USA
Eagle Clear 85
4908012
Eagle Clear 85 4908012
Excellent abrasion and chemical resistance. Easily welded

Excellent abrasion and chemical resistance. Easily welded

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 4908012
Product Name Eagle Clear 85
Material Urethane
Features Food Grade
Cross Section Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 2009155 - RS Components, Ltd.
Specs
Cross Section Diameter 0.1969 inch (5 mm)
Belt Length 197 inch (5000 mm)
Minimum Pulley Size 1.57 inch (40 mm)
View Details
3/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.1875 inch (4.76 mm)
Durometer 70
View Details
 - Thermoplastic Round Belt Series - F.N. Sheppard & Co.
Specs
Material Polyurethane / Urethane
Features Hollow (optional feature); Open-ended Roll (optional feature)
Cross Section Diameter 0.1250 to 0.7500 inch (3.17 to 19.05 mm)
View Details
Eagle Green 90 T - 4905302 - Fenner Drives
Specs
Material Urethane
Cross Section Diameter 0.0787 inch (2 mm)
Minimum Pulley Size 0.7500 inch (19.05 mm)
View Details