RS Components, Ltd. Profile & Round Belts 2009151

Description
Quick Connect Blue belt Dia. 6mm x 5m
Request a Quote
Description
Quick Connect Blue belt Dia. 6mm x 5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Profile & Round Belts - 2009151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Profile & Round Belts
2009151
Profile & Round Belts 2009151
Quick Connect Blue belt Dia. 6mm x 5m

Quick Connect Blue belt Dia. 6mm x 5m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Round Belts and O-ring Belts
Product Number 2009151
Product Name Profile & Round Belts
Cross Section Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 7124885 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.0787 inch (2 mm)
Belt Length 1181 inch (30000 mm)
View Details
Profile & Round Belts - 2009159 - RS Components, Ltd.
Specs
Cross Section Diameter 0.3150 inch (8 mm)
Belt Length 197 inch (5000 mm)
Minimum Pulley Size 2.52 inch (64 mm)
View Details
Profile & Round Belts - 3098123 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.1969 inch (5 mm)
Belt Length 197 inch (5000 mm)
View Details
Profile & Round Belts - 2596424 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.1575 inch (4 mm)
Belt Length 1181 inch (30000 mm)
View Details