Hallite Seals International Ltd. Swivel Seals 800 Series

Description
A patented seal designed specifically for hydraulic swivels. Manufactured in the high grade Hythane 181, Hallites Ro800 is engineered as a one piece seal. No relative motion between the seal and the energiser can effect the lifetime of this seal, which is often mainly the problem of two piece swivel seals.The special design of the Ro800 is minimizing the friction.Optional anti-extrusion rings made from acetal are allowing larger extrusion gaps. The seal without anti-extrusion rings are made for applications with a very good guidance or low working pressure. Therefore please contact our technical service.Ro800 is designed for double acting conditions. Designs are available for piston or rod applications.The seal is easy to install in one piece housings.
Datasheet
Description
A patented seal designed specifically for hydraulic swivels. Manufactured in the high grade Hythane 181, Hallites Ro800 is engineered as a one piece seal. No relative motion between the seal and the energiser can effect the lifetime of this seal, which is often mainly the problem of two piece swivel seals.The special design of the Ro800 is minimizing the friction.Optional anti-extrusion rings made from acetal are allowing larger extrusion gaps. The seal without anti-extrusion rings are made for applications with a very good guidance or low working pressure. Therefore please contact our technical service.Ro800 is designed for double acting conditions. Designs are available for piston or rod applications.The seal is easy to install in one piece housings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swivel Seals - 800 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
Swivel Seals
800 Series
Swivel Seals 800 Series
A patented seal designed specifically for hydraulic swivels. Manufactured in the high grade Hythane 181, Hallites Ro800 is engineered as a one piece seal. No relative motion between the seal and the energiser can effect the lifetime of this seal, which is often mainly the problem of two piece swivel seals.The special design of the Ro800 is minimizing the friction.Optional anti-extrusion rings made from acetal are allowing larger extrusion gaps. The seal without anti-extrusion rings are made for applications with a very good guidance or low working pressure. Therefore please contact our technical service.Ro800 is designed for double acting conditions. Designs are available for piston or rod applications.The seal is easy to install in one piece housings.

A patented seal designed specifically for hydraulic swivels. Manufactured in the high grade Hythane 181, Hallites Ro800 is engineered as a one piece seal. No relative motion between the seal and the energiser can effect the lifetime of this seal, which is often mainly the problem of two piece swivel seals.The special design of the Ro800 is minimizing the friction.Optional anti-extrusion rings made from acetal are allowing larger extrusion gaps. The seal without anti-extrusion rings are made for applications with a very good guidance or low working pressure. Therefore please contact our technical service.Ro800 is designed for double acting conditions. Designs are available for piston or rod applications.The seal is easy to install in one piece housings.

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Hydraulic Seals and Pneumatic Seals
Product Number 800 Series
Product Name Swivel Seals
Material (ASTM Abbreviation) Polyurethane; Hythane® 181
Orientation / Direction Piston Seal
Action Double Acting
Design Units Metric
Shaft O.D. or Seal I.D. 0.9843 to 6.49 inch (25 to 165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE V Ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
T Style Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
Orientation / Direction Rod Seal
Operating Temperature -150 to 600 F (-101 to 316 C)
View Details
Cap Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature)
Seal Type (Composite Seal)
View Details
Double Acting Piston Seals - 754 Series - Hallite Seals International Ltd.
Hallite Seals International Ltd.
Specs
Material (ASTM Abbreviation) Polyester
Orientation / Direction Piston Seal
Action Double Acting
View Details