Fenner Drives Eagle Orange 85 A Hi-Ridge-Top 1032040

Description
Ideal for light- to medium-duty applications
Description
Ideal for light- to medium-duty applications

Suppliers

Company
Product
Description
Supplier Links
Eagle Orange 85 A Hi-Ridge-Top - 1032040 - Fenner Drives
Manheim, PA, USA
Eagle Orange 85 A Hi-Ridge-Top
1032040
Eagle Orange 85 A Hi-Ridge-Top 1032040
Ideal for light- to medium-duty applications

Ideal for light- to medium-duty applications

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 1032040
Product Name Eagle Orange 85 A Hi-Ridge-Top
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

Poly V Belts - 2075966 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 27.99 inch (711.00 mm)
Belt Rubber; Rubber
View Details
Poly V-Belts - M - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed M
Belt Length 91.34 to 99.02 inch (2320.00 to 2515.00 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 726mm Pitch Length V-Belt - A 6R12M2L737 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 29.02 inch (737.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX MULTILAM ADVANCE - ContiTech Roulunds Rubber A/S
Specs
Metric SPA (optional feature); SPB (optional feature); SPZ (optional feature)
Type Single Band
Belt Rubber
View Details