Fenner Drives Eagle Orange 85 A Ridge-Top 1032039

Description
Ideal for light- to medium-duty applications
Description
Ideal for light- to medium-duty applications

Suppliers

Company
Product
Description
Supplier Links
Eagle Orange 85 A Ridge-Top - 1032039 - Fenner Drives
Manheim, PA, USA
Eagle Orange 85 A Ridge-Top
1032039
Eagle Orange 85 A Ridge-Top 1032039
Ideal for light- to medium-duty applications

Ideal for light- to medium-duty applications

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 1032039
Product Name Eagle Orange 85 A Ridge-Top
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 39.37 inch (1000.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Classical Section V-Belts - D/32 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 78.74 to 492.13 inch (2000.00 to 12500.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.60 inch (396.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Clear 95 - 4911101* - Fenner Drives
Specs
English A/4L
Type Single Band
Belt Urethane / Polyurethane
View Details