RS Components, Ltd. V & Wedge Belts 1368429

Description
RS PRO SPZ1250 Drive Belt
Request a Quote
Description
RS PRO SPZ1250 Drive Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368429 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368429
V & Wedge Belts 1368429
RS PRO SPZ1250 Drive Belt

RS PRO SPZ1250 Drive Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368429
Product Name V & Wedge Belts
Belt Length 49.21 inch (1250.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 44.88 inch (1140.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
V & Wedge Belts - 2056763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 24.80 inch (630.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 11.42 inch (290.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 1365349 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 13.23 inch (336.00 mm)
Belt Polyamide
View Details