Fenner Drives Power Twist Plus® V-Belts 0418060

Description
High tensile strength, low stretch, resist extreme temperatures
Description
High tensile strength, low stretch, resist extreme temperatures

Suppliers

Company
Product
Description
Supplier Links
Power Twist Plus® V-Belts - 0418060 - Fenner Drives
Manheim, PA, USA
Power Twist Plus® V-Belts
0418060
Power Twist Plus® V-Belts 0418060
High tensile strength, low stretch, resist extreme temperatures

High tensile strength, low stretch, resist extreme temperatures

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 0418060
Product Name Power Twist Plus® V-Belts
English A/4L; B/5L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149774 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 12.83 inch (326.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Poly V-Belts - M - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed M
Belt Length 91.34 to 99.02 inch (2320.00 to 2515.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 32.10 inch (815.34 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Orange 85 A Hi-Ridge-Top - 1032040 - Fenner Drives
Specs
English A/4L
Belt Urethane / Polyurethane
Minimum Pulley Size 5.00 inch (127.00 mm)
View Details