Fenner Drives Power Twist® Cushion Top™ 0410100-25

Description
Smooth, integrally bonded non-marking bubble top surface
Description
Smooth, integrally bonded non-marking bubble top surface

Suppliers

Company
Product
Description
Supplier Links
Power Twist® Cushion Top™ - 0410100-25 - Fenner Drives
Manheim, PA, USA
Power Twist® Cushion Top™
0410100-25
Power Twist® Cushion Top™ 0410100-25
Smooth, integrally bonded non-marking bubble top surface

Smooth, integrally bonded non-marking bubble top surface

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 0410100-25
Product Name Power Twist® Cushion Top™
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 33.46 inch (850.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 21.60 inch (548.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Double V-Belts - HCC - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 89.76 to 226.38 inch (2280.00 to 5750.00 mm)
Type Single Band
View Details
Eagle Orange 85 B Wing-Top - 1032048 - Fenner Drives
Specs
English B/5L
Belt Urethane / Polyurethane
Minimum Pulley Size 3.25 inch (82.55 mm)
View Details