Fenner Drives Power Twist Plus® V-Belts 0408270

Description
High tensile strength, low stretch, resist extreme temperatures
Description
High tensile strength, low stretch, resist extreme temperatures

Suppliers

Company
Product
Description
Supplier Links
Power Twist Plus® V-Belts - 0408270 - Fenner Drives
Manheim, PA, USA
Power Twist Plus® V-Belts
0408270
Power Twist Plus® V-Belts 0408270
High tensile strength, low stretch, resist extreme temperatures

High tensile strength, low stretch, resist extreme temperatures

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 0408270
Product Name Power Twist Plus® V-Belts
English C
Unlock Full Specs
to access all available technical data

Similar Products

Banded V-Belts - R5V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.59 inch (15.00 mm)
View Details
V & Wedge Belts - 1739970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 42.80 inch (1087.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 29.60 inch (751.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V-BELTS - 2V-44 - W.M. Berg
Specs
Other Section Other
Belt Length 16.50 inch (419.10 mm)
Belt Width 0.25 inch (6.40 mm)
View Details